Vishay Precision Group RES 3.24K OHM 1/2W 1% 1210 SMD CRCW12103K24FKEA

Description
RES 3.24Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 3.24Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1/2W 1% 1210 SMD - CRCW12103K24FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/2W 1% 1210 SMD
CRCW12103K24FKEA
RES 3.24K OHM 1/2W 1% 1210 SMD CRCW12103K24FKEA
RES 3.24Kohm 1/2W 1% 1210 SMD

RES 3.24Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103K24FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103K24FKEA-ND
Chip Resistor - Surface Mount CRCW12103K24FKEA-ND
3.24 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.24 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 3.24Kohm, 500Mw, 1%; Resistance Vishay - 53K3123 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.24Kohm, 500Mw, 1%; Resistance Vishay
53K3123
Resistor, Thick Film, 3.24Kohm, 500Mw, 1%; Resistance Vishay 53K3123
RESISTOR, THICK FILM, 3.24KOHM, 500mW, 1%; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.24KOHM, 500mW, 1%; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12103K24FKEA CRCW12103K24FKEA-ND 53K3123
Product Name RES 3.24K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 3.24Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 3240 ohms 3240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details