3.16 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
3.16 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
3.16 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/2watt 3.16Kohms 1%
RES, THICK FILM, 3K16, 1%, 0.5W, 1210, REEL; Resistance:3.16kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-3.16KAADKR-ND | CRCW12103K16FKEA | 53K3121 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/2watt 3.16Kohms 1% | Res, Thick Film, 3K16, 1%, 0.5W, 1210, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) | 1210 [3225 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |