Vishay Precision Group Chip Resistor - Surface Mount CRCW12103K09FKEA

Description
3.09 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.09 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12103K09FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103K09FKEA-ND
Chip Resistor - Surface Mount CRCW12103K09FKEA-ND
3.09 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.09 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.09K OHM 1/2W 1% 1210 SMD - CRCW12103K09FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/2W 1% 1210 SMD
CRCW12103K09FKEA
RES 3.09K OHM 1/2W 1% 1210 SMD CRCW12103K09FKEA
RES 3.09Kohm 1/2W 1% 1210 SMD

RES 3.09Kohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 3.09Kohm, 500Mw, 1%; Filter Terminals Vishay - 53K3119 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.09Kohm, 500Mw, 1%; Filter Terminals Vishay
53K3119
Resistor, Thick Film, 3.09Kohm, 500Mw, 1%; Filter Terminals Vishay 53K3119
RESISTOR, THICK FILM, 3.09KOHM, 500mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Limiting Element Voltage Max:200V; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Series:CRCW RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.09KOHM, 500mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Limiting Element Voltage Max:200V; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Series:CRCW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12103K09FKEA-ND CRCW12103K09FKEA 53K3119
Product Name Chip Resistor - Surface Mount RES 3.09K OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 3.09Kohm, 500Mw, 1%; Filter Terminals Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details