3.01 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 3K01, 1%, 0.33W, 1210, REEL; Resistance:3.01kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12103K01FKTA | CRCW12103K01FKTA-ND | 09J3824 |
| Product Name | CRCW12103K01FKTA | Chip Resistor - Surface Mount | Res, Thick Film, 3K01, 1%, 0.33W, 1210, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1210 | 1210 [3225 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % |