Vishay Precision Group RES 3.0K OHM 1/2W 5% 1210 SMD CRCW12103K00JNEA

Description
RES 3.0Kohm 1/2W 5% 1210 SMD
Request a Quote
Description
RES 3.0Kohm 1/2W 5% 1210 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay CRCW1210 thick film resistor is AEC-Q200 qualified, making it suitable for automotive applications. It has a resistance value of 3 kΩ with a tolerance of ±5%. The resistor can handle a power rating of 0.5W and operates effectively within a temperature range of -55°C to +155°C. It features a temperature coefficient of ±100 ppm/K, ensuring stable performance over time. The component is designed with pure tin solder contacts, compatible with both lead-free and lead-containing soldering processes. Its dimensions are 3.2 mm x 2.5 mm (1210 metric), and it is packaged in tape for easy handling and assembly. This resistor is ideal for general-purpose applications where reliability and stability are critical.

Datasheet Summary
Powered by GS/AI

The Vishay CRCW1210 thick film resistor is AEC-Q200 qualified, making it suitable for automotive applications. It has a resistance value of 3 kΩ with a tolerance of ±5%. The resistor can handle a power rating of 0.5W and operates effectively within a temperature range of -55°C to +155°C. It features a temperature coefficient of ±100 ppm/K, ensuring stable performance over time. The component is designed with pure tin solder contacts, compatible with both lead-free and lead-containing soldering processes. Its dimensions are 3.2 mm x 2.5 mm (1210 metric), and it is packaged in tape for easy handling and assembly. This resistor is ideal for general-purpose applications where reliability and stability are critical.

Suppliers

Company
Product
Description
Supplier Links
RES 3.0K OHM 1/2W 5% 1210 SMD - CRCW12103K00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0K OHM 1/2W 5% 1210 SMD
CRCW12103K00JNEA
RES 3.0K OHM 1/2W 5% 1210 SMD CRCW12103K00JNEA
RES 3.0Kohm 1/2W 5% 1210 SMD

RES 3.0Kohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.0KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.0KVDKR-ND
Chip Resistor - Surface Mount 541-3.0KVDKR-ND
3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.0KVCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.0KVCT-ND
Chip Resistor - Surface Mount 541-3.0KVCT-ND
3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.0KVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.0KVTR-ND
Chip Resistor - Surface Mount 541-3.0KVTR-ND
3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3K, 5%, 0.33W, 1210; Resistance Vishay - 59M7040 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 5%, 0.33W, 1210; Resistance Vishay
59M7040
Res, Thick Film, 3K, 5%, 0.33W, 1210; Resistance Vishay 59M7040
RES, THICK FILM, 3K, 5%, 0.33W, 1210; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 3K, 5%, 0.33W, 1210; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 3K, 0.5W, 1210; Resistance Vishay - 43C5064 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 3K, 0.5W, 1210; Resistance Vishay
43C5064
Res, Aec-Q200, Thick Film, 3K, 0.5W, 1210; Resistance Vishay 43C5064
RES, AEC-Q200, THICK FILM, 3K, 0.5W, 1210; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 3K, 0.5W, 1210; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Crcw1210 200 3K 5% Et1 E3 Vishay - 37AH9830 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 3K 5% Et1 E3 Vishay
37AH9830
Crcw1210 200 3K 5% Et1 E3 Vishay 37AH9830
CRCW1210 200 3K 5% ET1 E3

CRCW1210 200 3K 5% ET1 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW12103K00JNEA 541-3.0KVDKR-ND 59M7040 43C5064 37AH9830
Product Name RES 3.0K OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 3K, 5%, 0.33W, 1210; Resistance Vishay Res, Aec-Q200, Thick Film, 3K, 0.5W, 1210; Resistance Vishay Crcw1210 200 3K 5% Et1 E3 Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 3000 ohms 3000 ohms 3000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567771 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details