Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 3Kohms 1% CRCW12103K00FKEA

Description
Thick Film Resistors - SMD 1/2watt 3Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 3Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 3Kohms 1% - CRCW12103K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 3Kohms 1%
CRCW12103K00FKEA
Thick Film Resistors - SMD 1/2watt 3Kohms 1% CRCW12103K00FKEA
Thick Film Resistors - SMD 1/2watt 3Kohms 1%

Thick Film Resistors - SMD 1/2watt 3Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12103K00FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12103K00FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12103K00FKEADKR-ND
RES SMD 3K OHM 1% 1/2W 1210

RES SMD 3K OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12103K00FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12103K00FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12103K00FKEACT-ND
RES SMD 3K OHM 1% 1/2W 1210

RES SMD 3K OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12103K00FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12103K00FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12103K00FKEATR-ND
3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12103K00FKEA 541-CRCW12103K00FKEADKR-ND
Product Name Thick Film Resistors - SMD 1/2watt 3Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 3000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details