Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121039R0JNTA

Description
39 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121039R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121039R0JNTA-ND
Chip Resistor - Surface Mount CRCW121039R0JNTA-ND
39 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 39ohms 5% - CRCW121039R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 39ohms 5%
CRCW121039R0JNTA
Thick Film Resistors - SMD 1/2watt 39ohms 5% CRCW121039R0JNTA
Thick Film Resistors - SMD 1/2watt 39ohms 5%

Thick Film Resistors - SMD 1/2watt 39ohms 5%

Supplier's Site
Resistor,metal Glaze,39Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay - 27K6453 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,39Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay
27K6453
Resistor,metal Glaze,39Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay 27K6453
Resistor,Metal Glaze,39Ohms,200WV,5 +/-% Tol,-200,200ppm-TC,1 210-Case RoHS Compliant: No

Resistor,Metal Glaze,39Ohms,200WV,5+/-% Tol,-200,200ppm-TC,1210-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121039R0JNTA-ND CRCW121039R0JNTA 27K6453
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 39ohms 5% Resistor,metal Glaze,39Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details