Vishay Intertechnology, Inc. RES 39 OHM 3/4W 5% 1210 SMD CRCW121039R0JNEAHP

Description
RES 39ohm 3/4W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 39ohm 3/4W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 3/4W 5% 1210 SMD - CRCW121039R0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 3/4W 5% 1210 SMD
CRCW121039R0JNEAHP
RES 39 OHM 3/4W 5% 1210 SMD CRCW121039R0JNEAHP
RES 39ohm 3/4W 5% 1210 SMD

RES 39ohm 3/4W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121039R0JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121039R0JNEAHP-ND
Chip Resistor - Surface Mount CRCW121039R0JNEAHP-ND
39 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

39 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1338120-CRCW121039R0JNEAHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1338120-CRCW121039R0JNEAHP
Resistors - Chip Resistor - Surface Mount 1338120-CRCW121039R0JNEAHP
Win Source Part Number: 1338120-CRCW121039R0 JNEAHP Category: Resistors - Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 39 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW1210

Win Source Part Number: 1338120-CRCW121039R0JNEAHP
Category: Resistors - Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 39 Ohms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW1210

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number CRCW121039R0JNEAHP CRCW121039R0JNEAHP-ND 1338120-CRCW121039R0JNEAHP
Product Name RES 39 OHM 3/4W 5% 1210 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 39 ohms 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details