Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121039R0FKEA

Description
39 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121039R0FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121039R0FKEA-ND
Chip Resistor - Surface Mount CRCW121039R0FKEA-ND
39 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1210,39,1%,T/R,HAZMAT - CRCW121039R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,39,1%,T/R,HAZMAT
CRCW121039R0FKEA
1210,39,1%,T/R,HAZMAT CRCW121039R0FKEA
1210,39,1%,T/R,HAZMA T

1210,39,1%,T/R,HAZMAT

Supplier's Site
Crcw1210 100 39R 1% Et1 E3 Rohs Compliant Vishay - 47P4101 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 39R 1% Et1 E3 Rohs Compliant Vishay
47P4101
Crcw1210 100 39R 1% Et1 E3 Rohs Compliant Vishay 47P4101
CRCW1210 100 39R 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 39R 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121039R0FKEA-ND CRCW121039R0FKEA 47P4101
Product Name Chip Resistor - Surface Mount 1210,39,1%,T/R,HAZMAT Crcw1210 100 39R 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details