Vishay Precision Group Chip Resistor - Surface Mount CRCW121039K2FKEA

Description
39.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121039K2FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121039K2FKEA-ND
Chip Resistor - Surface Mount CRCW121039K2FKEA-ND
39.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW121039K2FKEA - CRCW121039K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW121039K2FKEA
CRCW121039K2FKEA
CRCW121039K2FKEA CRCW121039K2FKEA
CRCW121039K2FKEA

CRCW121039K2FKEA

Supplier's Site
Resistor, Thick Film, 39.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3236 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 39.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3236
Resistor, Thick Film, 39.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3236
RESISTOR, THICK FILM, 39.2KOHM, 500mW, 1%, FULL REEL; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 39.2KOHM, 500mW, 1%, FULL REEL; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121039K2FKEA-ND CRCW121039K2FKEA 53K3236
Product Name Chip Resistor - Surface Mount CRCW121039K2FKEA Resistor, Thick Film, 39.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details