Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1210392RFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1210392RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1210392RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1210392RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210392RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210392RFKTA-ND
Chip Resistor - Surface Mount CRCW1210392RFKTA-ND
392 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

392 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 392R, 1%, 0.33W, 1210; Resistance Vishay - 37C0250 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 392R, 1%, 0.33W, 1210; Resistance Vishay
37C0250
Res, Thick Film, 392R, 1%, 0.33W, 1210; Resistance Vishay 37C0250
RES, THICK FILM, 392R, 1%, 0.33W, 1210; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 392R, 1%, 0.33W, 1210; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210392RFKTA CRCW1210392RFKTA-ND 37C0250
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 392R, 1%, 0.33W, 1210; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistors - 1614920-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers