Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210392RFKEA

Description
RES SMD 392 OHM 1% 1/2W 1210
Request a Quote Datasheet
Description
RES SMD 392 OHM 1% 1/2W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1210392RFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210392RFKEACT-ND
Chip Resistor - Surface Mount 541-CRCW1210392RFKEACT-ND
RES SMD 392 OHM 1% 1/2W 1210

RES SMD 392 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210392RFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210392RFKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW1210392RFKEADKR-ND
RES SMD 392 OHM 1% 1/2W 1210

RES SMD 392 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210392RFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210392RFKEATR-ND
Chip Resistor - Surface Mount 541-CRCW1210392RFKEATR-ND
392 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

392 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 392ohms 1% - CRCW1210392RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 392ohms 1%
CRCW1210392RFKEA
Thick Film Resistors - SMD 1/2watt 392ohms 1% CRCW1210392RFKEA
Thick Film Resistors - SMD 1/2watt 392ohms 1%

Thick Film Resistors - SMD 1/2watt 392ohms 1%

Supplier's Site
Res, Thick Film, 392R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 42K4186 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 392R, 1%, 0.5W, 1210, Reel; Resistance Vishay
42K4186
Res, Thick Film, 392R, 1%, 0.5W, 1210, Reel; Resistance Vishay 42K4186
RES, THICK FILM, 392R, 1%, 0.5W, 1210, REEL; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 392R, 1%, 0.5W, 1210, REEL; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW1210392RFKEACT-ND CRCW1210392RFKEA 42K4186
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 392ohms 1% Res, Thick Film, 392R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Resistance Range 392 ohms 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers