Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210392KFKTA

Description
392 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
392 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210392KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210392KFKTA-ND
Chip Resistor - Surface Mount CRCW1210392KFKTA-ND
392 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

392 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1210392KFKTA - CRCW1210392KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210392KFKTA
CRCW1210392KFKTA
CRCW1210392KFKTA CRCW1210392KFKTA
CRCW1210392KFKTA

CRCW1210392KFKTA

Supplier's Site
Thick Film Resistor, 392Kohm, 330Mw, 1%, Full Reel; Resistance Vishay - 07J6512 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 392Kohm, 330Mw, 1%, Full Reel; Resistance Vishay
07J6512
Thick Film Resistor, 392Kohm, 330Mw, 1%, Full Reel; Resistance Vishay 07J6512
THICK FILM RESISTOR, 392KOHM, 330mW, 1%, FULL REEL; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 392KOHM, 330mW, 1%, FULL REEL; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210392KFKTA-ND CRCW1210392KFKTA 07J6512
Product Name Chip Resistor - Surface Mount CRCW1210392KFKTA Thick Film Resistor, 392Kohm, 330Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573229 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers