Vishay Intertechnology, Inc. RES 390 OHM 1/3W 5% 1210 SMD CRCW1210390RJNTA

Description
RES 390ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 390ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/3W 5% 1210 SMD - CRCW1210390RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/3W 5% 1210 SMD
CRCW1210390RJNTA
RES 390 OHM 1/3W 5% 1210 SMD CRCW1210390RJNTA
RES 390ohm 1/3W 5% 1210 SMD

RES 390ohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210390RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210390RJNTA-ND
Chip Resistor - Surface Mount CRCW1210390RJNTA-ND
390 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 390 5% 200 Rt1 Rohs Compliant Vishay - 49P3471 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 390 5% 200 Rt1 Rohs Compliant Vishay
49P3471
Crcw1210 390 5% 200 Rt1 Rohs Compliant Vishay 49P3471
CRCW1210 390 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 390 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210390RJNTA CRCW1210390RJNTA-ND 49P3471
Product Name RES 390 OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 390 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers