Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 390Kohms 5% CRCW1210390KJNEA

Description
Thick Film Resistors - SMD 1/2watt 390Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 390Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 390Kohms 5% - CRCW1210390KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 390Kohms 5%
CRCW1210390KJNEA
Thick Film Resistors - SMD 1/2watt 390Kohms 5% CRCW1210390KJNEA
Thick Film Resistors - SMD 1/2watt 390Kohms 5%

Thick Film Resistors - SMD 1/2watt 390Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-390KVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390KVTR-ND
Chip Resistor - Surface Mount 541-390KVTR-ND
390 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

390 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res,metal Glaze,390Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay - 43C5149 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Glaze,390Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay
43C5149
Res,metal Glaze,390Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay 43C5149
RES,Metal Glaze,390KOhms,200WV ,5+/-% Tol,-200,200ppm-TC,1 210-Case RoHS Compliant: Yes

RES,Metal Glaze,390KOhms,200WV,5+/-% Tol,-200,200ppm-TC,1210-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210390KJNEA 541-390KVTR-ND 43C5149
Product Name Thick Film Resistors - SMD 1/2watt 390Kohms 5% Chip Resistor - Surface Mount Res,metal Glaze,390Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 390000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details