Vishay Intertechnology, Inc. CRCW1210383KFKTA CRCW1210383KFKTA

Description
CRCW1210383KFKTA
Request a Quote Datasheet
Description
CRCW1210383KFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1210383KFKTA - CRCW1210383KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210383KFKTA
CRCW1210383KFKTA
CRCW1210383KFKTA CRCW1210383KFKTA
CRCW1210383KFKTA

CRCW1210383KFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210383KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210383KFKTA-ND
Chip Resistor - Surface Mount CRCW1210383KFKTA-ND
383 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

383 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 383Kohm, 330Mw, 1%; Resistance Vishay - 07J6506 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 383Kohm, 330Mw, 1%; Resistance Vishay
07J6506
Resistor, Thick Film, 383Kohm, 330Mw, 1%; Resistance Vishay 07J6506
RESISTOR, THICK FILM, 383KOHM, 330mW, 1%; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 383KOHM, 330mW, 1%; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210383KFKTA CRCW1210383KFKTA-ND 07J6506
Product Name CRCW1210383KFKTA Chip Resistor - Surface Mount Resistor, Thick Film, 383Kohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details