Vishay Precision Group Chip Resistor - Surface Mount CRCW121037R4FKEA

Description
RES SMD 37.4 OHM 1% 1/2W 1210
Request a Quote Datasheet
Description
RES SMD 37.4 OHM 1% 1/2W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW121037R4FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121037R4FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW121037R4FKEACT-ND
RES SMD 37.4 OHM 1% 1/2W 1210

RES SMD 37.4 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121037R4FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121037R4FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW121037R4FKEADKR-ND
RES SMD 37.4 OHM 1% 1/2W 1210

RES SMD 37.4 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121037R4FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121037R4FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW121037R4FKEATR-ND
37.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

37.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1210,37.4,1%,T/R,HAZMAT - CRCW121037R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,37.4,1%,T/R,HAZMAT
CRCW121037R4FKEA
1210,37.4,1%,T/R,HAZMAT CRCW121037R4FKEA
1210,37.4,1%,T/R,HAZ MAT

1210,37.4,1%,T/R,HAZMAT

Supplier's Site
Res, Thick Film, 37R4, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3222 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 37R4, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3222
Res, Thick Film, 37R4, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3222
RES, THICK FILM, 37R4, 1%, 0.5W, 1210, REEL; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 37R4, 1%, 0.5W, 1210, REEL; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW121037R4FKEACT-ND CRCW121037R4FKEA 53K3222
Product Name Chip Resistor - Surface Mount 1210,37.4,1%,T/R,HAZMAT Res, Thick Film, 37R4, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 37.4 ohms 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9090 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details