Vishay Intertechnology, Inc. RES 374 OHM 1/2W 1% 1210 SMD CRCW1210374RFKTA

Description
RES 374ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 374ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1/2W 1% 1210 SMD - CRCW1210374RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/2W 1% 1210 SMD
CRCW1210374RFKTA
RES 374 OHM 1/2W 1% 1210 SMD CRCW1210374RFKTA
RES 374ohm 1/2W 1% 1210 SMD

RES 374ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210374RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210374RFKTA-ND
Chip Resistor - Surface Mount CRCW1210374RFKTA-ND
374 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

374 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 374 Ohm, 330Mw, 1%; Resistance Vishay - 04H7122 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 374 Ohm, 330Mw, 1%; Resistance Vishay
04H7122
Resistor, Thick Film, 374 Ohm, 330Mw, 1%; Resistance Vishay 04H7122
RESISTOR, THICK FILM, 374 OHM, 330mW, 1%; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 374 OHM, 330mW, 1%; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210374RFKTA CRCW1210374RFKTA-ND 04H7122
Product Name RES 374 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 374 Ohm, 330Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2176093-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details