Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210374RFKEAHP

Description
374 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
374 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-374DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-374DTR-ND
Chip Resistor - Surface Mount 541-374DTR-ND
374 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

374 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-374DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-374DDKR-ND
Chip Resistor - Surface Mount 541-374DDKR-ND
374 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

374 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-374DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-374DCT-ND
Chip Resistor - Surface Mount 541-374DCT-ND
374 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

374 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 3/4watt 374ohms 1% Product overview: CRCW1210374RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210374RFKEAH P can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 3/4watt 374ohms 1% Product overview: CRCW1210374RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210374RFKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
960181-CRCW1210374RFKEAHP
Resistors - Chip Resistor - Surface Mount 960181-CRCW1210374RFKEAHP
Win Source Part Number: 960181-CRCW1210374RF KEAHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 374 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): ERJ-14NF3740U; RC1210FR-07374RL; CRCW1210402RFKEAHP; ERJ-14NF3400U; ERJ-14NF3480U; CRCW1210402RFKEA; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-374DCT,CRCW12103 74RFKEAHP-ND,541-374 DDKR,541-374DTR Base Product Number: CRCW1210

Win Source Part Number: 960181-CRCW1210374RFKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 374 Ohms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): ERJ-14NF3740U; RC1210FR-07374RL; CRCW1210402RFKEAHP; ERJ-14NF3400U; ERJ-14NF3480U; CRCW1210402RFKEA;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-374DCT,CRCW1210374RFKEAHP-ND,541-374DDKR,541-374DTR
Base Product Number: CRCW1210

Buy Now Datasheet
RES 374 OHM 3/4W 1% 1210 SMD - CRCW1210374RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 3/4W 1% 1210 SMD
CRCW1210374RFKEAHP
RES 374 OHM 3/4W 1% 1210 SMD CRCW1210374RFKEAHP
RES 374ohm 3/4W 1% 1210 SMD

RES 374ohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210374RFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210374RFKEAHP
Chip Resistor - Surface Mount CRCW1210374RFKEAHP
RES SMD 374 OHM 1% 3/4W 1210

RES SMD 374 OHM 1% 3/4W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-374DTR-ND 52-CRCW1210374RFKEAHP 960181-CRCW1210374RFKEAHP CRCW1210374RFKEAHP CRCW1210374RFKEAHP
Product Name Chip Resistor - Surface Mount SMD Resistor Resistors - Chip Resistor - Surface Mount RES 374 OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 374 ohms 374 ohms 374 ohms 374 ohms 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614941-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9762FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details