Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 374Kohms 1% CRCW1210374KFKTA

Description
Thick Film Resistors - SMD 1/2watt 374Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 374Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 374Kohms 1% - CRCW1210374KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 374Kohms 1%
CRCW1210374KFKTA
Thick Film Resistors - SMD 1/2watt 374Kohms 1% CRCW1210374KFKTA
Thick Film Resistors - SMD 1/2watt 374Kohms 1%

Thick Film Resistors - SMD 1/2watt 374Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210374KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210374KFKTA-ND
Chip Resistor - Surface Mount CRCW1210374KFKTA-ND
374 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

374 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 374Kohm, 330Mw, 1%; Resistance Vishay - 07J6501 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 374Kohm, 330Mw, 1%; Resistance Vishay
07J6501
Resistor, Thick Film, 374Kohm, 330Mw, 1%; Resistance Vishay 07J6501
RESISTOR, THICK FILM, 374KOHM, 330mW, 1%; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 374KOHM, 330mW, 1%; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210374KFKTA CRCW1210374KFKTA-ND 07J6501
Product Name Thick Film Resistors - SMD 1/2watt 374Kohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 374Kohm, 330Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 374000 ohms 374000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details