Vishay Precision Group Chip Resistor - Surface Mount CRCW121036R5FKTA

Description
36.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
36.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121036R5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121036R5FKTA-ND
Chip Resistor - Surface Mount CRCW121036R5FKTA-ND
36.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

36.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:36.5ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW121036R5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:36.5ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW121036R5FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:36.5ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW121036R5FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:36.5ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:36.5ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistor, Thick Film, 36.5 Ohm, 330Mw, 1%; Resistance Vishay - 04H7115 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 36.5 Ohm, 330Mw, 1%; Resistance Vishay
04H7115
Resistor, Thick Film, 36.5 Ohm, 330Mw, 1%; Resistance Vishay 04H7115
RESISTOR, THICK FILM, 36.5 OHM, 330mW, 1%; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 36.5 OHM, 330mW, 1%; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121036R5FKTA-ND CRCW121036R5FKTA 04H7115
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:36.5ohm; Resistance Tolerance:+/- 1%; Power Rating... Resistor, Thick Film, 36.5 Ohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details