Vishay Intertechnology, Inc. RES 36.0 OHM 1/3W 1% 1210 SMD CRCW121036R0FKTA

Description
RES 36.0ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 36.0ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0 OHM 1/3W 1% 1210 SMD - CRCW121036R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0 OHM 1/3W 1% 1210 SMD
CRCW121036R0FKTA
RES 36.0 OHM 1/3W 1% 1210 SMD CRCW121036R0FKTA
RES 36.0ohm 1/3W 1% 1210 SMD

RES 36.0ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121036R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121036R0FKTA-ND
Chip Resistor - Surface Mount CRCW121036R0FKTA-ND
36 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 36 1% 100 Rt1 Rohs Compliant Vishay - 49P3464 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 36 1% 100 Rt1 Rohs Compliant Vishay
49P3464
Crcw1210 36 1% 100 Rt1 Rohs Compliant Vishay 49P3464
CRCW1210 36 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 36 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121036R0FKTA CRCW121036R0FKTA-ND 49P3464
Product Name RES 36.0 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 36 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 36 ohms 36 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers