Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210365RFKEA

Description
365 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
365 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-365AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365AATR-ND
Chip Resistor - Surface Mount 541-365AATR-ND
365 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

365 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-365AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365AADKR-ND
Chip Resistor - Surface Mount 541-365AADKR-ND
365 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

365 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-365AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365AACT-ND
Chip Resistor - Surface Mount 541-365AACT-ND
365 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

365 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 365ohms 1% - CRCW1210365RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 365ohms 1%
CRCW1210365RFKEA
Thick Film Resistors - SMD 1/2watt 365ohms 1% CRCW1210365RFKEA
Thick Film Resistors - SMD 1/2watt 365ohms 1%

Thick Film Resistors - SMD 1/2watt 365ohms 1%

Supplier's Site
Res, Thick Film, 365R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3218 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 365R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3218
Res, Thick Film, 365R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3218
RES, THICK FILM, 365R, 1%, 0.5W, 1210, REEL; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 365R, 1%, 0.5W, 1210, REEL; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1210365RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1210365RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1210365RFKEA
RES SMD 365 OHM 1% 1/2W 1210

RES SMD 365 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-365AATR-ND CRCW1210365RFKEA 53K3218 CRCW1210365RFKEA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 365ohms 1% Res, Thick Film, 365R, 1%, 0.5W, 1210, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric] 1210 (3225 Metric)
Resistance Range 365 ohms 365 ohms 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers