Vishay Intertechnology, Inc. RES 360 OHM 3/4W 5% 1210 SMD CRCW1210360RJNEAHP

Description
RES 360ohm 3/4W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 360ohm 3/4W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 3/4W 5% 1210 SMD - CRCW1210360RJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 3/4W 5% 1210 SMD
CRCW1210360RJNEAHP
RES 360 OHM 3/4W 5% 1210 SMD CRCW1210360RJNEAHP
RES 360ohm 3/4W 5% 1210 SMD

RES 360ohm 3/4W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210360RJNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210360RJNEAHP-ND
Chip Resistor - Surface Mount CRCW1210360RJNEAHP-ND
360 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

360 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210360RJNEAHP CRCW1210360RJNEAHP-ND
Product Name RES 360 OHM 3/4W 5% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 360 ohms 360 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD335JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers