Vishay Intertechnology, Inc. RES CH 35.7 QW 1% CRCW121035R7FRT1

Description
RES CH 35.7 QW 1%
Request a Quote
Description
RES CH 35.7 QW 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CH 35.7 QW 1% - CRCW121035R7FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CH 35.7 QW 1%
CRCW121035R7FRT1
RES CH 35.7 QW 1% CRCW121035R7FRT1
RES CH 35.7 QW 1%

RES CH 35.7 QW 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW121035R7FRT1
Product Name RES CH 35.7 QW 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers