Vishay Precision Group Thick Film Resistors - SMD 1/2watt 35.7ohms 1% CRCW121035R7FKEA

Description
Thick Film Resistors - SMD 1/2watt 35.7ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 35.7ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 35.7ohms 1% - CRCW121035R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 35.7ohms 1%
CRCW121035R7FKEA
Thick Film Resistors - SMD 1/2watt 35.7ohms 1% CRCW121035R7FKEA
Thick Film Resistors - SMD 1/2watt 35.7ohms 1%

Thick Film Resistors - SMD 1/2watt 35.7ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121035R7FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121035R7FKEA-ND
Chip Resistor - Surface Mount CRCW121035R7FKEA-ND
35.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

35.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 35.7 Ohm, 500Mw, 1%; Resistance Vishay - 53K3206 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 35.7 Ohm, 500Mw, 1%; Resistance Vishay
53K3206
Resistor, Thick Film, 35.7 Ohm, 500Mw, 1%; Resistance Vishay 53K3206
RESISTOR, THICK FILM, 35.7 OHM, 500mW, 1%; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 35.7 OHM, 500mW, 1%; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121035R7FKEA CRCW121035R7FKEA-ND 53K3206
Product Name Thick Film Resistors - SMD 1/2watt 35.7ohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 35.7 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details