Vishay Intertechnology, Inc. RES 34 OHM 3/4W 1% 1210 SMD CRCW121034R0FKEAHP

Description
RES 34ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 34ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 3/4W 1% 1210 SMD - CRCW121034R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 3/4W 1% 1210 SMD
CRCW121034R0FKEAHP
RES 34 OHM 3/4W 1% 1210 SMD CRCW121034R0FKEAHP
RES 34ohm 3/4W 1% 1210 SMD

RES 34ohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121034R0FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121034R0FKEAHP-ND
Chip Resistor - Surface Mount CRCW121034R0FKEAHP-ND
34 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

34 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121034R0FKEAHP CRCW121034R0FKEAHP-ND
Product Name RES 34 OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 3-2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details