Vishay Intertechnology, Inc. RES 34.8K OHM 1/2W 1% 1210 SMD CRCW121034K8FKTA

Description
RES 34.8Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 34.8Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1/2W 1% 1210 SMD - CRCW121034K8FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/2W 1% 1210 SMD
CRCW121034K8FKTA
RES 34.8K OHM 1/2W 1% 1210 SMD CRCW121034K8FKTA
RES 34.8Kohm 1/2W 1% 1210 SMD

RES 34.8Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121034K8FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121034K8FKTA-ND
Chip Resistor - Surface Mount CRCW121034K8FKTA-ND
34.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

34.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 34.8Kohm, 330Mw, 1%; Resistance Vishay - 04H7108 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 34.8Kohm, 330Mw, 1%; Resistance Vishay
04H7108
Resistor, Thick Film, 34.8Kohm, 330Mw, 1%; Resistance Vishay 04H7108
RESISTOR, THICK FILM, 34.8KOHM, 330mW, 1%; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 34.8KOHM, 330mW, 1%; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121034K8FKTA CRCW121034K8FKTA-ND 04H7108
Product Name RES 34.8K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 34.8Kohm, 330Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 34800 ohms 34800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details