Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 348Kohms 1% CRCW1210348KFKEAHP

Description
Thick Film Resistors - SMD 3/4watt 348Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 348Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 348Kohms 1% - CRCW1210348KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 348Kohms 1%
CRCW1210348KFKEAHP
Thick Film Resistors - SMD 3/4watt 348Kohms 1% CRCW1210348KFKEAHP
Thick Film Resistors - SMD 3/4watt 348Kohms 1%

Thick Film Resistors - SMD 3/4watt 348Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210348KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210348KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210348KFKEAHP-ND
348 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

348 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210348KFKEAHP CRCW1210348KFKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 348Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 348000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers