Vishay Intertechnology, Inc. RES 340K OHM 1/2W 1% 1210 SMD CRCW1210340KFKTA

Description
RES 340Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 340Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340K OHM 1/2W 1% 1210 SMD - CRCW1210340KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340K OHM 1/2W 1% 1210 SMD
CRCW1210340KFKTA
RES 340K OHM 1/2W 1% 1210 SMD CRCW1210340KFKTA
RES 340Kohm 1/2W 1% 1210 SMD

RES 340Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210340KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210340KFKTA-ND
Chip Resistor - Surface Mount CRCW1210340KFKTA-ND
340 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

340 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 340Kohm, 330Mw, 1%; Resistance Vishay - 07J6481 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 340Kohm, 330Mw, 1%; Resistance Vishay
07J6481
Resistor, Thick Film, 340Kohm, 330Mw, 1%; Resistance Vishay 07J6481
RESISTOR, THICK FILM, 340KOHM, 330mW, 1%; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 340KOHM, 330mW, 1%; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210340KFKTA CRCW1210340KFKTA-ND 07J6481
Product Name RES 340K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 340Kohm, 330Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 340000 ohms 340000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details