Vishay Intertechnology, Inc. RESISTOR, 3.40K, 1%, 1/4W CRCW12103401FRT1

Description
RESISTOR, 3.40K, 1%, 1/4W
Request a Quote
Description
RESISTOR, 3.40K, 1%, 1/4W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 3.40K, 1%, 1/4W - CRCW12103401FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 3.40K, 1%, 1/4W
CRCW12103401FRT1
RESISTOR, 3.40K, 1%, 1/4W CRCW12103401FRT1
RESISTOR, 3.40K, 1%, 1/4W

RESISTOR, 3.40K, 1%, 1/4W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12103401FRT1
Product Name RESISTOR, 3.40K, 1%, 1/4W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details