Vishay Precision Group RES 33.2 OHM 1/2W 1% 1210 SMD CRCW121033R2FKTA

Description
RES 33.2ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 33.2ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1/2W 1% 1210 SMD - CRCW121033R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/2W 1% 1210 SMD
CRCW121033R2FKTA
RES 33.2 OHM 1/2W 1% 1210 SMD CRCW121033R2FKTA
RES 33.2ohm 1/2W 1% 1210 SMD

RES 33.2ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121033R2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121033R2FKTA-ND
Chip Resistor - Surface Mount CRCW121033R2FKTA-ND
33.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

33.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 33R2, 1%, 0.33W, 1210, Reel; Resistance Vishay - 09J3825 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R2, 1%, 0.33W, 1210, Reel; Resistance Vishay
09J3825
Res, Thick Film, 33R2, 1%, 0.33W, 1210, Reel; Resistance Vishay 09J3825
RES, THICK FILM, 33R2, 1%, 0.33W, 1210, REEL; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 33R2, 1%, 0.33W, 1210, REEL; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121033R2FKTA CRCW121033R2FKTA-ND 09J3825
Product Name RES 33.2 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 33R2, 1%, 0.33W, 1210, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details