Vishay Intertechnology, Inc. RES 33.2K OHM 1/2W 1% 1210 SMD CRCW121033K2FKTA

Description
RES 33.2Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 33.2Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/2W 1% 1210 SMD - CRCW121033K2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/2W 1% 1210 SMD
CRCW121033K2FKTA
RES 33.2K OHM 1/2W 1% 1210 SMD CRCW121033K2FKTA
RES 33.2Kohm 1/2W 1% 1210 SMD

RES 33.2Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121033K2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121033K2FKTA-ND
Chip Resistor - Surface Mount CRCW121033K2FKTA-ND
33.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

33.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 33.2Kohm, 330Mw, 1%; Resistance Vishay - 04H7098 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 33.2Kohm, 330Mw, 1%; Resistance Vishay
04H7098
Resistor, Thick Film, 33.2Kohm, 330Mw, 1%; Resistance Vishay 04H7098
RESISTOR, THICK FILM, 33.2KOHM, 330mW, 1%; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 33.2KOHM, 330mW, 1%; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121033K2FKTA CRCW121033K2FKTA-ND 04H7098
Product Name RES 33.2K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 33.2Kohm, 330Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 33200 ohms 33200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details