Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 33Kohms 5% CRCW121033K0JNTA

Description
Thick Film Resistors - SMD 1/2watt 33Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 33Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 33Kohms 5% - CRCW121033K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 33Kohms 5%
CRCW121033K0JNTA
Thick Film Resistors - SMD 1/2watt 33Kohms 5% CRCW121033K0JNTA
Thick Film Resistors - SMD 1/2watt 33Kohms 5%

Thick Film Resistors - SMD 1/2watt 33Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121033K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121033K0JNTA-ND
Chip Resistor - Surface Mount CRCW121033K0JNTA-ND
33 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 33K 5% 200 Rt1 Rohs Compliant Vishay - 49P3453 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 33K 5% 200 Rt1 Rohs Compliant Vishay
49P3453
Crcw1210 33K 5% 200 Rt1 Rohs Compliant Vishay 49P3453
CRCW1210 33K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 33K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121033K0JNTA CRCW121033K0JNTA-ND 49P3453
Product Name Thick Film Resistors - SMD 1/2watt 33Kohms 5% Chip Resistor - Surface Mount Crcw1210 33K 5% 200 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 33000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details