Vishay Intertechnology, Inc. RES 332K OHM 1/2W 1% 1210 SMD CRCW1210332KFKTA

Description
RES 332Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 332Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/2W 1% 1210 SMD - CRCW1210332KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/2W 1% 1210 SMD
CRCW1210332KFKTA
RES 332K OHM 1/2W 1% 1210 SMD CRCW1210332KFKTA
RES 332Kohm 1/2W 1% 1210 SMD

RES 332Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210332KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210332KFKTA-ND
Chip Resistor - Surface Mount CRCW1210332KFKTA-ND
332 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

332 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 332K, 1%, 0.5W, 1210; Resistance Vishay - 04H7099 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 332K, 1%, 0.5W, 1210; Resistance Vishay
04H7099
Res, Aec-Q200, 332K, 1%, 0.5W, 1210; Resistance Vishay 04H7099
RES, AEC-Q200, 332K, 1%, 0.5W, 1210; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, AEC-Q200, 332K, 1%, 0.5W, 1210; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210332KFKTA CRCW1210332KFKTA-ND 04H7099
Product Name RES 332K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 332K, 1%, 0.5W, 1210; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 332000 ohms 332000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details