VISHAY INTERTECHNOLOGY, INC.
CRCW1210332JRT1 -- 3.3K .25W 5% 1210 SMT
Vishay Intertechnology, Inc.
3.3K .25W 5% 1210 SMT
CRCW1210332JRT1
Description
3.3K .25W 5% 1210 SMT
Request a Quote
Email Supplier
Description
3.3K .25W 5% 1210 SMT
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1210332JRT1 |
|
Product Name
|
3.3K .25W 5% 1210 SMT |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD)
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Resistance Range
0.0030 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details