Vishay Precision Group Thick Film Resistors - SMD 3/4watt 330ohms 1% CRCW1210330RFKEAHP

Description
Thick Film Resistors - SMD 3/4watt 330ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 330ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 330ohms 1% - CRCW1210330RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 330ohms 1%
CRCW1210330RFKEAHP
Thick Film Resistors - SMD 3/4watt 330ohms 1% CRCW1210330RFKEAHP
Thick Film Resistors - SMD 3/4watt 330ohms 1%

Thick Film Resistors - SMD 3/4watt 330ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-330DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330DTR-ND
Chip Resistor - Surface Mount 541-330DTR-ND
330 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

330 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330DDKR-ND
Chip Resistor - Surface Mount 541-330DDKR-ND
330 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

330 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330DCT-ND
Chip Resistor - Surface Mount 541-330DCT-ND
330 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

330 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Crcw1210-Hp 100 330R 1% Et1 E3 Rohs Compliant Vishay - 52X1644 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210-Hp 100 330R 1% Et1 E3 Rohs Compliant Vishay
52X1644
Crcw1210-Hp 100 330R 1% Et1 E3 Rohs Compliant Vishay 52X1644
CRCW1210-HP 100 330R 1% ET1 E3 ROHS COMPLIANT: YES

CRCW1210-HP 100 330R 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, Aec-Q200, 330R, 1%, 0.75W, 1210 Rohs Compliant Vishay - 84AH5327 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 330R, 1%, 0.75W, 1210 Rohs Compliant Vishay
84AH5327
Res, Aec-Q200, 330R, 1%, 0.75W, 1210 Rohs Compliant Vishay 84AH5327
RES, AEC-Q200, 330R, 1%, 0.75W, 1210 ROHS COMPLIANT: YES

RES, AEC-Q200, 330R, 1%, 0.75W, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210330RFKEAHP 541-330DTR-ND 52X1644
Product Name Thick Film Resistors - SMD 3/4watt 330ohms 1% Chip Resistor - Surface Mount Crcw1210-Hp 100 330R 1% Et1 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details