Vishay Precision Group Chip Resistor - Surface Mount CRCW1210330RFKEA

Description
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-330AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330AATR-ND
Chip Resistor - Surface Mount 541-330AATR-ND
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330AACT-ND
Chip Resistor - Surface Mount 541-330AACT-ND
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330AADKR-ND
Chip Resistor - Surface Mount 541-330AADKR-ND
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1210,330,1%,T/R,HAZMAT - CRCW1210330RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,330,1%,T/R,HAZMAT
CRCW1210330RFKEA
1210,330,1%,T/R,HAZMAT CRCW1210330RFKEA
1210,330,1%,T/R,HAZM AT

1210,330,1%,T/R,HAZMAT

Supplier's Site
Res, Thick Film, 330R, 1%, 0.5W, 1210; Resistance Vishay - 53K3182 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 1%, 0.5W, 1210; Resistance Vishay
53K3182
Res, Thick Film, 330R, 1%, 0.5W, 1210; Resistance Vishay 53K3182
RES, THICK FILM, 330R, 1%, 0.5W, 1210; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 330R, 1%, 0.5W, 1210; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 330R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3183 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3183
Res, Thick Film, 330R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3183
RES, THICK FILM, 330R, 1%, 0.5W, 1210, REEL; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 330R, 1%, 0.5W, 1210, REEL; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 330R, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Vishay - 12AC0292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Vishay
12AC0292
Res, 330R, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Vishay 12AC0292
RES, 330R, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:330ohm; Product Range:CRCW e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 330R, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:330ohm; Product Range:CRCW e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-330AATR-ND CRCW1210330RFKEA 53K3182 53K3183 12AC0292
Product Name Chip Resistor - Surface Mount 1210,330,1%,T/R,HAZMAT Res, Thick Film, 330R, 1%, 0.5W, 1210; Resistance Vishay Res, Thick Film, 330R, 1%, 0.5W, 1210, Reel; Resistance Vishay Res, 330R, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details