Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210330KJNEA

Description
330 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
330 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-330KVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330KVTR-ND
Chip Resistor - Surface Mount 541-330KVTR-ND
330 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

330 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 330K OHM 1/2W 5% 1210 SMD - CRCW1210330KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1/2W 5% 1210 SMD
CRCW1210330KJNEA
RES 330K OHM 1/2W 5% 1210 SMD CRCW1210330KJNEA
RES 330Kohm 1/2W 5% 1210 SMD

RES 330Kohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210330KJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210330KJNEA
Chip Resistor - Surface Mount CRCW1210330KJNEA
RES SMD 330K OHM 5% 1/2W 1210

RES SMD 330K OHM 5% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-330KVTR-ND CRCW1210330KJNEA CRCW1210330KJNEA
Product Name Chip Resistor - Surface Mount RES 330K OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567479P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details