Vishay Intertechnology, Inc. RES 32.4 OHM 1/2W 1% 1210 SMD CRCW121032R4FKTA

Description
RES 32.4ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 32.4ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 1/2W 1% 1210 SMD - CRCW121032R4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1/2W 1% 1210 SMD
CRCW121032R4FKTA
RES 32.4 OHM 1/2W 1% 1210 SMD CRCW121032R4FKTA
RES 32.4ohm 1/2W 1% 1210 SMD

RES 32.4ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121032R4FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121032R4FKTA-ND
Chip Resistor - Surface Mount CRCW121032R4FKTA-ND
32.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

32.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 32R4, 1%, 0.33W, 1210; Resistance Vishay - 04H7090 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 32R4, 1%, 0.33W, 1210; Resistance Vishay
04H7090
Res, Thick Film, 32R4, 1%, 0.33W, 1210; Resistance Vishay 04H7090
RES, THICK FILM, 32R4, 1%, 0.33W, 1210; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 32R4, 1%, 0.33W, 1210; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121032R4FKTA CRCW121032R4FKTA-ND 04H7090
Product Name RES 32.4 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 32R4, 1%, 0.33W, 1210; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers