Vishay Precision Group RES 324 OHM 1/2W 1% 1210 SMD CRCW1210324RFKEA

Description
RES 324ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 324ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1/2W 1% 1210 SMD - CRCW1210324RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/2W 1% 1210 SMD
CRCW1210324RFKEA
RES 324 OHM 1/2W 1% 1210 SMD CRCW1210324RFKEA
RES 324ohm 1/2W 1% 1210 SMD

RES 324ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210324RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210324RFKEA-ND
Chip Resistor - Surface Mount CRCW1210324RFKEA-ND
324 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

324 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 324 Ohm, 330Mw, 1%, Full Reel; Resistance Vishay - 42K4181 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 324 Ohm, 330Mw, 1%, Full Reel; Resistance Vishay
42K4181
Thick Film Resistor, 324 Ohm, 330Mw, 1%, Full Reel; Resistance Vishay 42K4181
THICK FILM RESISTOR, 324 OHM, 330mW, 1%, FULL REEL; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 324 OHM, 330mW, 1%, FULL REEL; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210324RFKEA CRCW1210324RFKEA-ND 42K4181
Product Name RES 324 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Thick Film Resistor, 324 Ohm, 330Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 324 ohms 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5904FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details