Vishay Intertechnology, Inc. RES 324K OHM 1/3W 1% 1210 SMD CRCW1210324KFKTA

Description
RES 324Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 324Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324K OHM 1/3W 1% 1210 SMD - CRCW1210324KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324K OHM 1/3W 1% 1210 SMD
CRCW1210324KFKTA
RES 324K OHM 1/3W 1% 1210 SMD CRCW1210324KFKTA
RES 324Kohm 1/3W 1% 1210 SMD

RES 324Kohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210324KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210324KFKTA-ND
Chip Resistor - Surface Mount CRCW1210324KFKTA-ND
324 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

324 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 324K 1% 100 Rt1 Rohs Compliant Vishay - 49P3452 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 324K 1% 100 Rt1 Rohs Compliant Vishay
49P3452
Crcw1210 324K 1% 100 Rt1 Rohs Compliant Vishay 49P3452
CRCW1210 324K 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 324K 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210324KFKTA CRCW1210324KFKTA-ND 49P3452
Product Name RES 324K OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 324K 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 324000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details