Vishay Intertechnology, Inc. RES 324K OHM 3/4W 1% 1210 SMD CRCW1210324KFKEAHP

Description
RES 324Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 324Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324K OHM 3/4W 1% 1210 SMD - CRCW1210324KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324K OHM 3/4W 1% 1210 SMD
CRCW1210324KFKEAHP
RES 324K OHM 3/4W 1% 1210 SMD CRCW1210324KFKEAHP
RES 324Kohm 3/4W 1% 1210 SMD

RES 324Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210324KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210324KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210324KFKEAHP-ND
324 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

324 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210324KFKEAHP CRCW1210324KFKEAHP-ND
Product Name RES 324K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 324000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD624GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details