Vishay Precision Group Thick Film Resistors - SMD 1/2watt 31.6ohms 1% CRCW121031R6FKEA

Description
Thick Film Resistors - SMD 1/2watt 31.6ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 31.6ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 31.6ohms 1% - CRCW121031R6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 31.6ohms 1%
CRCW121031R6FKEA
Thick Film Resistors - SMD 1/2watt 31.6ohms 1% CRCW121031R6FKEA
Thick Film Resistors - SMD 1/2watt 31.6ohms 1%

Thick Film Resistors - SMD 1/2watt 31.6ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-31.6AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-31.6AACT-ND
Chip Resistor - Surface Mount 541-31.6AACT-ND
31.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

31.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-31.6AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-31.6AATR-ND
Chip Resistor - Surface Mount 541-31.6AATR-ND
31.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

31.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-31.6AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-31.6AADKR-ND
Chip Resistor - Surface Mount 541-31.6AADKR-ND
31.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

31.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 31.6 Ohm, 500Mw, 1%; Resistance Vishay - 53K3167 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 31.6 Ohm, 500Mw, 1%; Resistance Vishay
53K3167
Resistor, Thick Film, 31.6 Ohm, 500Mw, 1%; Resistance Vishay 53K3167
RESISTOR, THICK FILM, 31.6 OHM, 500mW, 1%; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 31.6 OHM, 500mW, 1%; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW121031R6FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW121031R6FKEA
Resistors - Chip Resistor - Surface Mount CRCW121031R6FKEA
RES SMD 31.6 OHM 1% 1/2W 1210

RES SMD 31.6 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121031R6FKEA 541-31.6AACT-ND 53K3167 CRCW121031R6FKEA
Product Name Thick Film Resistors - SMD 1/2watt 31.6ohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 31.6 Ohm, 500Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 (3225 Metric)
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers