Vishay Precision Group RES 31.6K OHM 1/2W 1% 1210 SMD CRCW121031K6FKEA

Description
RES 31.6Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 31.6Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/2W 1% 1210 SMD - CRCW121031K6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/2W 1% 1210 SMD
CRCW121031K6FKEA
RES 31.6K OHM 1/2W 1% 1210 SMD CRCW121031K6FKEA
RES 31.6Kohm 1/2W 1% 1210 SMD

RES 31.6Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-31.6KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-31.6KAACT-ND
Chip Resistor - Surface Mount 541-31.6KAACT-ND
31.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

31.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-31.6KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-31.6KAADKR-ND
Chip Resistor - Surface Mount 541-31.6KAADKR-ND
31.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

31.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-31.6KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-31.6KAATR-ND
Chip Resistor - Surface Mount 541-31.6KAATR-ND
31.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

31.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 31.6Kohm, 500Mw, 1%; Resistance Vishay - 53K3165 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 31.6Kohm, 500Mw, 1%; Resistance Vishay
53K3165
Resistor, Thick Film, 31.6Kohm, 500Mw, 1%; Resistance Vishay 53K3165
RESISTOR, THICK FILM, 31.6KOHM, 500mW, 1%; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 31.6KOHM, 500mW, 1%; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 31.6K OHM 1% 1/2W 1210 - 873-CRCW121031K6FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 31.6K OHM 1% 1/2W 1210
873-CRCW121031K6FKEA
RES SMD 31.6K OHM 1% 1/2W 1210 873-CRCW121031K6FKEA
RES SMD 31.6K OHM 1% 1/2W 1210

RES SMD 31.6K OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121031K6FKEA 541-31.6KAACT-ND 53K3165 873-CRCW121031K6FKEA
Product Name RES 31.6K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 31.6Kohm, 500Mw, 1%; Resistance Vishay RES SMD 31.6K OHM 1% 1/2W 1210
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 31600 ohms 31600 ohms 31600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details