Vishay Precision Group RES 30.1 OHM 1/2W 1% 1210 SMD CRCW121030R1FKEA

Description
RES 30.1ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 30.1ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1/2W 1% 1210 SMD - CRCW121030R1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/2W 1% 1210 SMD
CRCW121030R1FKEA
RES 30.1 OHM 1/2W 1% 1210 SMD CRCW121030R1FKEA
RES 30.1ohm 1/2W 1% 1210 SMD

RES 30.1ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-30.1AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.1AADKR-ND
Chip Resistor - Surface Mount 541-30.1AADKR-ND
30.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

30.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.1AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.1AATR-ND
Chip Resistor - Surface Mount 541-30.1AATR-ND
30.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

30.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.1AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.1AACT-ND
Chip Resistor - Surface Mount 541-30.1AACT-ND
30.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

30.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121030R1FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121030R1FKEA
Chip Resistor - Surface Mount CRCW121030R1FKEA
RES SMD 30.1 OHM 1% 1/2W 1210

RES SMD 30.1 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Resistor, Thick Film, 30.1 Ohm, 500Mw, 1%; Resistance Vishay - 53K3153 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 30.1 Ohm, 500Mw, 1%; Resistance Vishay
53K3153
Resistor, Thick Film, 30.1 Ohm, 500Mw, 1%; Resistance Vishay 53K3153
RESISTOR, THICK FILM, 30.1 OHM, 500mW, 1%; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 30.1 OHM, 500mW, 1%; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 30R1, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3154 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R1, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3154
Res, Thick Film, 30R1, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3154
RES, THICK FILM, 30R1, 1%, 0.5W, 1210, REEL; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30R1, 1%, 0.5W, 1210, REEL; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW121030R1FKEA 541-30.1AADKR-ND CRCW121030R1FKEA 53K3153
Product Name RES 30.1 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 30.1 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9240 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details