Vishay Precision Group Thick Film Resistors - SMD 1/2watt 30ohms 5% CRCW121030R0JNEA

Description
Thick Film Resistors - SMD 1/2watt 30ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 30ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 30ohms 5% - CRCW121030R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 30ohms 5%
CRCW121030R0JNEA
Thick Film Resistors - SMD 1/2watt 30ohms 5% CRCW121030R0JNEA
Thick Film Resistors - SMD 1/2watt 30ohms 5%

Thick Film Resistors - SMD 1/2watt 30ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-30VDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30VDKR-ND
Chip Resistor - Surface Mount 541-30VDKR-ND
30 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30VCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30VCT-ND
Chip Resistor - Surface Mount 541-30VCT-ND
30 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30VTR-ND
Chip Resistor - Surface Mount 541-30VTR-ND
30 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW121030R0JNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW121030R0JNEA
Resistors - Chip Resistor - Surface Mount CRCW121030R0JNEA
RES SMD 30 OHM 5% 1/2W 1210

RES SMD 30 OHM 5% 1/2W 1210

Supplier's Site
Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay - 43C5093 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay
43C5093
Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay 43C5093
CRCW1210 THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES

CRCW1210 THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121030R0JNEA 541-30VDKR-ND CRCW121030R0JNEA 43C5093
Product Name Thick Film Resistors - SMD 1/2watt 30ohms 5% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 (3225 Metric)
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details