Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121030R0FKEA

Description
30 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121030R0FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121030R0FKEA-ND
Chip Resistor - Surface Mount CRCW121030R0FKEA-ND
30 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 30.0 OHM 1/3W 1% 1210 SMD - CRCW121030R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0 OHM 1/3W 1% 1210 SMD
CRCW121030R0FKEA
RES 30.0 OHM 1/3W 1% 1210 SMD CRCW121030R0FKEA
RES 30.0ohm 1/3W 1% 1210 SMD

RES 30.0ohm 1/3W 1% 1210 SMD

Supplier's Site
Crcw1210 100 30R 1% Et1 E3 Rohs Compliant Vishay - 47P4088 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 30R 1% Et1 E3 Rohs Compliant Vishay
47P4088
Crcw1210 100 30R 1% Et1 E3 Rohs Compliant Vishay 47P4088
CRCW1210 100 30R 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 30R 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121030R0FKEA-ND CRCW121030R0FKEA 47P4088
Product Name Chip Resistor - Surface Mount RES 30.0 OHM 1/3W 1% 1210 SMD Crcw1210 100 30R 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details