Vishay Precision Group RES 30.9K OHM 1/2W 1% 1210 SMD CRCW121030K9FKEA

Description
RES 30.9Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 30.9Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 1/2W 1% 1210 SMD - CRCW121030K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1/2W 1% 1210 SMD
CRCW121030K9FKEA
RES 30.9K OHM 1/2W 1% 1210 SMD CRCW121030K9FKEA
RES 30.9Kohm 1/2W 1% 1210 SMD

RES 30.9Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121030K9FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121030K9FKEA-ND
Chip Resistor - Surface Mount CRCW121030K9FKEA-ND
30.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

30.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 30.9Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3152 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 30.9Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3152
Resistor, Thick Film, 30.9Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3152
RESISTOR, THICK FILM, 30.9KOHM, 500mW, 1%, FULL REEL; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 30.9KOHM, 500mW, 1%, FULL REEL; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121030K9FKEA CRCW121030K9FKEA-ND 53K3152
Product Name RES 30.9K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 30.9Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 30900 ohms 30900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details