Vishay Intertechnology, Inc. RES 309 OHM 3/4W 1% 1210 SMD CRCW1210309RFKEAHP

Description
RES 309ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 309ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 3/4W 1% 1210 SMD - CRCW1210309RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 3/4W 1% 1210 SMD
CRCW1210309RFKEAHP
RES 309 OHM 3/4W 1% 1210 SMD CRCW1210309RFKEAHP
RES 309ohm 3/4W 1% 1210 SMD

RES 309ohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210309RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210309RFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210309RFKEAHP-ND
309 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

309 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210309RFKEAHP CRCW1210309RFKEAHP-ND
Product Name RES 309 OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers